PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.63
Bulb
Finish: Brushed Nickel
Weight: 20
Product Name: Ceiling Fans
UPC: 785247163632
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 604746 |
| Product Name | P2521-09CH Fans-Ceiling Fans |