PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 8.38
Bulb
Finish: Antique Bronze
Weight: 11
Product Name: Ceiling Fans
UPC: 785247158485
Category: Ceiling Fans
Safety Rating: Ul
Wire: 12``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 604743 |
| Product Name | P2524-20 Fans-Huggers |