PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.00
Bulb
Finish: Brushed Nickel
Weight: 20
Product Name: Ceiling Fans
UPC: 785247163540
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 604740 |
| Product Name | P2531-09 Fans-Ceiling Fans |