Capital Lighting, Inc. F2610/8SLP/OBZ Mid. Chandeliers-Candle 604691

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 35.88 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Patina Weight: 14.74 Product Name: Eight Light Single Tier Chandelier UPC: 014817424492 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:7/8`` Round Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 35.88 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Patina Weight: 14.74 Product Name: Eight Light Single Tier Chandelier UPC: 014817424492 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:7/8`` Round Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2610/8SLP/OBZ Mid. Chandeliers-Candle - 604691 - Capital Lighting, Inc.
Columbus, OH, USA
F2610/8SLP/OBZ Mid. Chandeliers-Candle
604691
F2610/8SLP/OBZ Mid. Chandeliers-Candle 604691
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 35.88 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver Leaf Patina Weight: 14.74 Product Name: Eight Light Single Tier Chandelier UPC: 014817424492 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:7/8`` Round Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.12
Height: 35.88
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver Leaf Patina
Weight: 14.74
Product Name: Eight Light Single Tier Chandelier
UPC: 014817424492
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:7/8`` Round
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604691
Product Name F2610/8SLP/OBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details