Capital Lighting, Inc. P3059-09 Sconces-Single Glass 604682

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath UPC: 785247154982 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath UPC: 785247154982 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3059-09 Sconces-Single Glass - 604682 - Capital Lighting, Inc.
Columbus, OH, USA
P3059-09 Sconces-Single Glass
604682
P3059-09 Sconces-Single Glass 604682
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath UPC: 785247154982 Category: Bath & Vanity Glass: Etched White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.08
Product Name: One Light Bath
UPC: 785247154982
Category: Bath & Vanity
Glass: Etched White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604682
Product Name P3059-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details