PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.72
Product Name: Two Light Bath Fixture
UPC: 785247159741
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604681 |
| Product Name | P3057-09 Bathroom Fixtures-Two Lights |
| Application | Residential |