Capital Lighting, Inc. P2992-81 Bathroom Fixtures-Three Lights 604657

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath UPC: 785247158652 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath UPC: 785247158652 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2992-81 Bathroom Fixtures-Three Lights - 604657 - Capital Lighting, Inc.
Columbus, OH, USA
P2992-81 Bathroom Fixtures-Three Lights
604657
P2992-81 Bathroom Fixtures-Three Lights 604657
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath UPC: 785247158652 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: Three Light Bath
UPC: 785247158652
Category: Bath & Vanity
Glass: Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604657
Product Name P2992-81 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details