Capital Lighting, Inc. P2806-15 Bathroom Fixtures-Two Lights 604635

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247154791 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247154791 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2806-15 Bathroom Fixtures-Two Lights - 604635 - Capital Lighting, Inc.
Columbus, OH, USA
P2806-15 Bathroom Fixtures-Two Lights
604635
P2806-15 Bathroom Fixtures-Two Lights 604635
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247154791 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Bath Fixture
UPC: 785247154791
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604635
Product Name P2806-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details