Capital Lighting, Inc. P2805-15 Sconces-Single Glass 604631

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath UPC: 785247155491 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath UPC: 785247155491 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2805-15 Sconces-Single Glass - 604631 - Capital Lighting, Inc.
Columbus, OH, USA
P2805-15 Sconces-Single Glass
604631
P2805-15 Sconces-Single Glass 604631
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 2 Product Name: One Light Bath UPC: 785247155491 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 2
Product Name: One Light Bath
UPC: 785247155491
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604631
Product Name P2805-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details