Capital Lighting, Inc. P2991-81 Bathroom Fixtures-Two Lights 604628

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247158072 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247158072 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2991-81 Bathroom Fixtures-Two Lights - 604628 - Capital Lighting, Inc.
Columbus, OH, USA
P2991-81 Bathroom Fixtures-Two Lights
604628
P2991-81 Bathroom Fixtures-Two Lights 604628
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247158072 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 785247158072
Category: Bath & Vanity
Glass: Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604628
Product Name P2991-81 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details