Capital Lighting, Inc. P2991-74 Bathroom Fixtures-Two Lights 604625

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157853 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157853 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2991-74 Bathroom Fixtures-Two Lights - 604625 - Capital Lighting, Inc.
Columbus, OH, USA
P2991-74 Bathroom Fixtures-Two Lights
604625
P2991-74 Bathroom Fixtures-Two Lights 604625
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157853 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 785247157853
Category: Bath & Vanity
Glass: Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604625
Product Name P2991-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details