Capital Lighting, Inc. P2989-81 Sconces-Single Glass 604622

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath UPC: 785247154692 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath UPC: 785247154692 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2989-81 Sconces-Single Glass - 604622 - Capital Lighting, Inc.
Columbus, OH, USA
P2989-81 Sconces-Single Glass
604622
P2989-81 Sconces-Single Glass 604622
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath UPC: 785247154692 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 4
Product Name: One Light Bath
UPC: 785247154692
Category: Bath & Vanity
Glass: Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604622
Product Name P2989-81 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details