Capital Lighting, Inc. P2989-74 Sconces-Single Glass 604620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 4 Product Name: One Light Bath UPC: 785247157563 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 4 Product Name: One Light Bath UPC: 785247157563 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2989-74 Sconces-Single Glass - 604620 - Capital Lighting, Inc.
Columbus, OH, USA
P2989-74 Sconces-Single Glass
604620
P2989-74 Sconces-Single Glass 604620
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 4 Product Name: One Light Bath UPC: 785247157563 Category: Bath & Vanity Glass: Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Weight: 4
Product Name: One Light Bath
UPC: 785247157563
Category: Bath & Vanity
Glass: Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604620
Product Name P2989-74 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details