Capital Lighting, Inc. P2888-134WB Bathroom Fixtures-Four Lights 604618

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Ridge Weight: 8 Product Name: Four Light Bath UPC: 785247157907 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Ridge Weight: 8 Product Name: Four Light Bath UPC: 785247157907 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2888-134WB Bathroom Fixtures-Four Lights - 604618 - Capital Lighting, Inc.
Columbus, OH, USA
P2888-134WB Bathroom Fixtures-Four Lights
604618
P2888-134WB Bathroom Fixtures-Four Lights 604618
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Ridge Weight: 8 Product Name: Four Light Bath UPC: 785247157907 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Ridge
Weight: 8
Product Name: Four Light Bath
UPC: 785247157907
Category: Bath & Vanity
Glass: Toasted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604618
Product Name P2888-134WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details