Capital Lighting, Inc. P2886-134WB Bathroom Fixtures-Two Lights 604612

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157327 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157327 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2886-134WB Bathroom Fixtures-Two Lights - 604612 - Capital Lighting, Inc.
Columbus, OH, USA
P2886-134WB Bathroom Fixtures-Two Lights
604612
P2886-134WB Bathroom Fixtures-Two Lights 604612
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Ridge Weight: 5 Product Name: Two Light Bath Fixture UPC: 785247157327 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Ridge
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 785247157327
Category: Bath & Vanity
Glass: Toasted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604612
Product Name P2886-134WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details