Capital Lighting, Inc. F2630/8AF/BS Island/Pool Table-4 Light + 604480

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.88 Length 19.88 Extension: 10 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Forged Iron Weight: 23.76 Product Name: Eight Light Chandelier UPC: 014817424065 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.88 Length 19.88 Extension: 10 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Forged Iron Weight: 23.76 Product Name: Eight Light Chandelier UPC: 014817424065 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2630/8AF/BS Island/Pool Table-4 Light + - 604480 - Capital Lighting, Inc.
Columbus, OH, USA
F2630/8AF/BS Island/Pool Table-4 Light +
604480
F2630/8AF/BS Island/Pool Table-4 Light + 604480
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.88 Length 19.88 Extension: 10 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Forged Iron Weight: 23.76 Product Name: Eight Light Chandelier UPC: 014817424065 Category: Chandeliers Glass: Clear Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.88
Length 19.88
Extension: 10
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Forged Iron
Weight: 23.76
Product Name: Eight Light Chandelier
UPC: 014817424065
Category: Chandeliers
Glass: Clear
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:3/4`` Round
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604480
Product Name F2630/8AF/BS Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details