Capital Lighting, Inc. Sconces-Single Candle 604475

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008085 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008085 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604475 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604475
Sconces-Single Candle 604475
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008085 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Length 15.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Venetian Bronze
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779008085
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604475
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details