Capital Lighting, Inc. Sconces-Double Candle 604468

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Two Light Bath Bar UPC: 633779011832 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Two Light Bath Bar UPC: 633779011832 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604468 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604468
Sconces-Double Candle 604468
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 12 Product Name: Two Light Bath Bar UPC: 633779011832 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Length 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 12
Product Name: Two Light Bath Bar
UPC: 633779011832
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604468
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details