Capital Lighting, Inc. Sconces-Single Candle 604441

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779000300 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779000300 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604441 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604441
Sconces-Single Candle 604441
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779000300 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wet White
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779000300
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604441
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details