Capital Lighting, Inc. Sconces-Double Candle 604433

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Two Light Sconce UPC: 633779011894 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Two Light Sconce UPC: 633779011894 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604433 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604433
Sconces-Double Candle 604433
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 15 Product Name: Two Light Sconce UPC: 633779011894 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Length 16.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 15
Product Name: Two Light Sconce
UPC: 633779011894
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604433
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details