Capital Lighting, Inc. P3079-20 Sconces-Single Glass 604398

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Bath UPC: 785247163663 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Bath UPC: 785247163663 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3079-20 Sconces-Single Glass - 604398 - Capital Lighting, Inc.
Columbus, OH, USA
P3079-20 Sconces-Single Glass
604398
P3079-20 Sconces-Single Glass 604398
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Bath UPC: 785247163663 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.25
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light Bath
UPC: 785247163663
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604398
Product Name P3079-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details