Capital Lighting, Inc. P3064-15 Bathroom Fixtures-Four Lights 604395

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11.55 Product Name: Four Light Bath UPC: 785247156962 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11.55 Product Name: Four Light Bath UPC: 785247156962 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3064-15 Bathroom Fixtures-Four Lights - 604395 - Capital Lighting, Inc.
Columbus, OH, USA
P3064-15 Bathroom Fixtures-Four Lights
604395
P3064-15 Bathroom Fixtures-Four Lights 604395
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 11.55 Product Name: Four Light Bath UPC: 785247156962 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 11.55
Product Name: Four Light Bath
UPC: 785247156962
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604395
Product Name P3064-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details