Capital Lighting, Inc. P3061-15 Bathroom Fixtures-Two Lights 604394

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.71 Product Name: Two Light Bath Fixture UPC: 785247157662 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.71 Product Name: Two Light Bath Fixture UPC: 785247157662 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3061-15 Bathroom Fixtures-Two Lights - 604394 - Capital Lighting, Inc.
Columbus, OH, USA
P3061-15 Bathroom Fixtures-Two Lights
604394
P3061-15 Bathroom Fixtures-Two Lights 604394
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6.71 Product Name: Two Light Bath Fixture UPC: 785247157662 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 6.71
Product Name: Two Light Bath Fixture
UPC: 785247157662
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604394
Product Name P3061-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details