Capital Lighting, Inc. P3063-124 Bathroom Fixtures-Three Lights 604393

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 9.24 Product Name: Three Light Bath UPC: 785247156382 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 9.24 Product Name: Three Light Bath UPC: 785247156382 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3063-124 Bathroom Fixtures-Three Lights - 604393 - Capital Lighting, Inc.
Columbus, OH, USA
P3063-124 Bathroom Fixtures-Three Lights
604393
P3063-124 Bathroom Fixtures-Three Lights 604393
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Bronze Weight: 9.24 Product Name: Three Light Bath UPC: 785247156382 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Bronze
Weight: 9.24
Product Name: Three Light Bath
UPC: 785247156382
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604393
Product Name P3063-124 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details