Capital Lighting, Inc. P3063-15 Bathroom Fixtures-Three Lights 604391

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.24 Product Name: Three Light Bath UPC: 785247156092 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.24 Product Name: Three Light Bath UPC: 785247156092 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3063-15 Bathroom Fixtures-Three Lights - 604391 - Capital Lighting, Inc.
Columbus, OH, USA
P3063-15 Bathroom Fixtures-Three Lights
604391
P3063-15 Bathroom Fixtures-Three Lights 604391
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.75 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 9.24 Product Name: Three Light Bath UPC: 785247156092 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.75
Extension: 6.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 9.24
Product Name: Three Light Bath
UPC: 785247156092
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604391
Product Name P3063-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details