Capital Lighting, Inc. P3919-20EBWB Pendants-Bowl Style 604389

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 22.38 Length 22.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Foyer UPC: 785247165063 Category: Hall & Foyer Glass: Tea Stained Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 22.38 Length 22.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Foyer UPC: 785247165063 Category: Hall & Foyer Glass: Tea Stained Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3919-20EBWB Pendants-Bowl Style - 604389 - Capital Lighting, Inc.
Columbus, OH, USA
P3919-20EBWB Pendants-Bowl Style
604389
P3919-20EBWB Pendants-Bowl Style 604389
PRODUCT DETAILS / SPECS Width/Dia: 16.38 Height: 22.38 Length 22.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Foyer UPC: 785247165063 Category: Hall & Foyer Glass: Tea Stained Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.38
Height: 22.38
Length 22.38
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 15
Product Name: Three Light Foyer
UPC: 785247165063
Category: Hall & Foyer
Glass: Tea Stained
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604389
Product Name P3919-20EBWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details