Capital Lighting, Inc. P3924-30EBWB Flush Mounts-Bowl Style 604388

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159178 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159178 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3924-30EBWB Flush Mounts-Bowl Style - 604388 - Capital Lighting, Inc.
Columbus, OH, USA
P3924-30EBWB Flush Mounts-Bowl Style
604388
P3924-30EBWB Flush Mounts-Bowl Style 604388
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159178 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 5.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247159178
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604388
Product Name P3924-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details