Capital Lighting, Inc. P3921-124 Foyer/Hall Lanterns-Open Frame 604387

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.38 Length 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 20.02 Product Name: One Light Foyer UPC: 785247164332 Category: Hall & Foyer Glass: Stonehenge Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.38 Length 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 20.02 Product Name: One Light Foyer UPC: 785247164332 Category: Hall & Foyer Glass: Stonehenge Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3921-124 Foyer/Hall Lanterns-Open Frame - 604387 - Capital Lighting, Inc.
Columbus, OH, USA
P3921-124 Foyer/Hall Lanterns-Open Frame
604387
P3921-124 Foyer/Hall Lanterns-Open Frame 604387
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.38 Length 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 20.02 Product Name: One Light Foyer UPC: 785247164332 Category: Hall & Foyer Glass: Stonehenge Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.38
Length 28.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 20.02
Product Name: One Light Foyer
UPC: 785247164332
Category: Hall & Foyer
Glass: Stonehenge
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604387
Product Name P3921-124 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details