Capital Lighting, Inc. P3924-09EBWB Flush Mounts-Bowl Style 604386

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158188 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158188 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3924-09EBWB Flush Mounts-Bowl Style - 604386 - Capital Lighting, Inc.
Columbus, OH, USA
P3924-09EBWB Flush Mounts-Bowl Style
604386
P3924-09EBWB Flush Mounts-Bowl Style 604386
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158188 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 5.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247158188
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604386
Product Name P3924-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details