Capital Lighting, Inc. P3924-30 Flush Mounts-Bowl Style 604385

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159550 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159550 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3924-30 Flush Mounts-Bowl Style - 604385 - Capital Lighting, Inc.
Columbus, OH, USA
P3924-30 Flush Mounts-Bowl Style
604385
P3924-30 Flush Mounts-Bowl Style 604385
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247159550 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247159550
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604385
Product Name P3924-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details