Capital Lighting, Inc. P3100-124WB Sconces-Single Glass 604379

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4.4 Product Name: One Light Bath UPC: 785247163403 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4.4 Product Name: One Light Bath UPC: 785247163403 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3100-124WB Sconces-Single Glass - 604379 - Capital Lighting, Inc.
Columbus, OH, USA
P3100-124WB Sconces-Single Glass
604379
P3100-124WB Sconces-Single Glass 604379
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 4.4 Product Name: One Light Bath UPC: 785247163403 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.88
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 4.4
Product Name: One Light Bath
UPC: 785247163403
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604379
Product Name P3100-124WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details