Capital Lighting, Inc. P3109-124WB Bathroom Fixtures-Two Lights 604377

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 7.92 Product Name: Two Light Bath Fixture UPC: 785247163410 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 7.92 Product Name: Two Light Bath Fixture UPC: 785247163410 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3109-124WB Bathroom Fixtures-Two Lights - 604377 - Capital Lighting, Inc.
Columbus, OH, USA
P3109-124WB Bathroom Fixtures-Two Lights
604377
P3109-124WB Bathroom Fixtures-Two Lights 604377
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 7.92 Product Name: Two Light Bath Fixture UPC: 785247163410 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.88
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper Bronze
Weight: 7.92
Product Name: Two Light Bath Fixture
UPC: 785247163410
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604377
Product Name P3109-124WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details