Capital Lighting, Inc. P3113-124WB Bathroom Fixtures-Four Lights 604376

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 13.53 Product Name: Four Light Bath UPC: 785247163458 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 13.53 Product Name: Four Light Bath UPC: 785247163458 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3113-124WB Bathroom Fixtures-Four Lights - 604376 - Capital Lighting, Inc.
Columbus, OH, USA
P3113-124WB Bathroom Fixtures-Four Lights
604376
P3113-124WB Bathroom Fixtures-Four Lights 604376
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 8.88 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Copper Bronze Weight: 13.53 Product Name: Four Light Bath UPC: 785247163458 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 8.88
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Copper Bronze
Weight: 13.53
Product Name: Four Light Bath
UPC: 785247163458
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604376
Product Name P3113-124WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details