Capital Lighting, Inc. P3123-09WB Sconces-Single Glass 604373

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.38 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath UPC: 785247163670 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.38 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath UPC: 785247163670 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3123-09WB Sconces-Single Glass - 604373 - Capital Lighting, Inc.
Columbus, OH, USA
P3123-09WB Sconces-Single Glass
604373
P3123-09WB Sconces-Single Glass 604373
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.38 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Bath UPC: 785247163670 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.38
Extension: 6
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Bath
UPC: 785247163670
Category: Bath & Vanity
Glass: Etched Ribbed (Inside) Smooth Outside
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604373
Product Name P3123-09WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details