Capital Lighting, Inc. P3191-20EBWB Bathroom Fixtures-Two Lights 604369

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Fixture UPC: 785247165346 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Fixture UPC: 785247165346 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3191-20EBWB Bathroom Fixtures-Two Lights - 604369 - Capital Lighting, Inc.
Columbus, OH, USA
P3191-20EBWB Bathroom Fixtures-Two Lights
604369
P3191-20EBWB Bathroom Fixtures-Two Lights 604369
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Weight: 11 Product Name: Two Light Bath Fixture UPC: 785247165346 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 8.13
Extension: 7.38
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Weight: 11
Product Name: Two Light Bath Fixture
UPC: 785247165346
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604369
Product Name P3191-20EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details