PRODUCT DETAILS / SPECS
Width/Dia: 34.38
Height: 6.50
Extension: 7.88
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Forged Black
Weight: 14.96
Product Name: Four Light Bath
UPC: 785247163779
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604365 |
| Product Name | P3236-80WB Bathroom Fixtures-Four Lights |
| Application | Residential |