Capital Lighting, Inc. P3209-80WB Sconces-Drum Shades 604361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.50 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 4.84 Product Name: One Light Bath UPC: 785247163748 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.50 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 4.84 Product Name: One Light Bath UPC: 785247163748 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3209-80WB Sconces-Drum Shades - 604361 - Capital Lighting, Inc.
Columbus, OH, USA
P3209-80WB Sconces-Drum Shades
604361
P3209-80WB Sconces-Drum Shades 604361
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 11.50 Extension: 7.63 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Forged Black Weight: 4.84 Product Name: One Light Bath UPC: 785247163748 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 11.50
Extension: 7.63
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Forged Black
Weight: 4.84
Product Name: One Light Bath
UPC: 785247163748
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604361
Product Name P3209-80WB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details