Capital Lighting, Inc. P3879-20 Foyer/Hall Lanterns-Open Frame 604359

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 12.1 Product Name: Four Light Foyer UPC: 785247163823 Category: Hall & Foyer Glass: Etched Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 12.1 Product Name: Four Light Foyer UPC: 785247163823 Category: Hall & Foyer Glass: Etched Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3879-20 Foyer/Hall Lanterns-Open Frame - 604359 - Capital Lighting, Inc.
Columbus, OH, USA
P3879-20 Foyer/Hall Lanterns-Open Frame
604359
P3879-20 Foyer/Hall Lanterns-Open Frame 604359
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 12.1 Product Name: Four Light Foyer UPC: 785247163823 Category: Hall & Foyer Glass: Etched Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 17.38
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 12.1
Product Name: Four Light Foyer
UPC: 785247163823
Category: Hall & Foyer
Glass: Etched
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604359
Product Name P3879-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details