Capital Lighting, Inc. P3889-126 Mid. Chandeliers-Candle 604356

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 17 Product Name: Six Light Foyer UPC: 785247156863 Category: Hall & Foyer Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 17 Product Name: Six Light Foyer UPC: 785247156863 Category: Hall & Foyer Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3889-126 Mid. Chandeliers-Candle - 604356 - Capital Lighting, Inc.
Columbus, OH, USA
P3889-126 Mid. Chandeliers-Candle
604356
P3889-126 Mid. Chandeliers-Candle 604356
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnished Silver Weight: 17 Product Name: Six Light Foyer UPC: 785247156863 Category: Hall & Foyer Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnished Silver
Weight: 17
Product Name: Six Light Foyer
UPC: 785247156863
Category: Hall & Foyer
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604356
Product Name P3889-126 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details