Capital Lighting, Inc. P3190-09EBWB Sconces-Single Glass 604342

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165315 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165315 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3190-09EBWB Sconces-Single Glass - 604342 - Capital Lighting, Inc.
Columbus, OH, USA
P3190-09EBWB Sconces-Single Glass
604342
P3190-09EBWB Sconces-Single Glass 604342
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Wall Bracket UPC: 785247165315 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Wall Bracket
UPC: 785247165315
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604342
Product Name P3190-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details