Capital Lighting, Inc. P3474-09EBWB Pendants-Bowl Style 604335

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Foyer UPC: 785247164714 Category: Hall & Foyer Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Foyer UPC: 785247164714 Category: Hall & Foyer Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3474-09EBWB Pendants-Bowl Style - 604335 - Capital Lighting, Inc.
Columbus, OH, USA
P3474-09EBWB Pendants-Bowl Style
604335
P3474-09EBWB Pendants-Bowl Style 604335
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Foyer UPC: 785247164714 Category: Hall & Foyer Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Length 24.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Foyer
UPC: 785247164714
Category: Hall & Foyer
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604335
Product Name P3474-09EBWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details