Capital Lighting, Inc. P3442-09EBWB Flush Mounts-Bowl Style 604331

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.38 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247158454 Category: Pendants Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.38 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247158454 Category: Pendants Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3442-09EBWB Flush Mounts-Bowl Style - 604331 - Capital Lighting, Inc.
Columbus, OH, USA
P3442-09EBWB Flush Mounts-Bowl Style
604331
P3442-09EBWB Flush Mounts-Bowl Style 604331
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.38 Bulb Type: CFL Qty: 3 Wattage: 26 Finish: Brushed Nickel Weight: 14 Product Name: Three Light Pendant UPC: 785247158454 Category: Pendants Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.38
Bulb
Type: CFL
Qty: 3
Wattage: 26
Finish: Brushed Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 785247158454
Category: Pendants
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604331
Product Name P3442-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details