Capital Lighting, Inc. P3840-102 Foyer/Hall Lanterns-Open Frame 604329

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roasted Java Weight: 20.6 Product Name: Three Light Foyer UPC: 785247134182 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roasted Java Weight: 20.6 Product Name: Three Light Foyer UPC: 785247134182 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3840-102 Foyer/Hall Lanterns-Open Frame - 604329 - Capital Lighting, Inc.
Columbus, OH, USA
P3840-102 Foyer/Hall Lanterns-Open Frame
604329
P3840-102 Foyer/Hall Lanterns-Open Frame 604329
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roasted Java Weight: 20.6 Product Name: Three Light Foyer UPC: 785247134182 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roasted Java
Weight: 20.6
Product Name: Three Light Foyer
UPC: 785247134182
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604329
Product Name P3840-102 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details