Capital Lighting, Inc. P3878-80 Pendants-Drum Shade 604328

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 8.69 Product Name: Three Light Foyer UPC: 785247163816 Category: Hall & Foyer Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 8.69 Product Name: Three Light Foyer UPC: 785247163816 Category: Hall & Foyer Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3878-80 Pendants-Drum Shade - 604328 - Capital Lighting, Inc.
Columbus, OH, USA
P3878-80 Pendants-Drum Shade
604328
P3878-80 Pendants-Drum Shade 604328
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Weight: 8.69 Product Name: Three Light Foyer UPC: 785247163816 Category: Hall & Foyer Glass: Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Weight: 8.69
Product Name: Three Light Foyer
UPC: 785247163816
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul/Cul
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604328
Product Name P3878-80 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details