Capital Lighting, Inc. P3845-20WB Semi-Flush Mts.-Other 604326

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 16.5 Product Name: Three Light Close To Ceiling UPC: 785247164318 Category: Close To Ceiling Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 16.5 Product Name: Three Light Close To Ceiling UPC: 785247164318 Category: Close To Ceiling Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3845-20WB Semi-Flush Mts.-Other - 604326 - Capital Lighting, Inc.
Columbus, OH, USA
P3845-20WB Semi-Flush Mts.-Other
604326
P3845-20WB Semi-Flush Mts.-Other 604326
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 16.5 Product Name: Three Light Close To Ceiling UPC: 785247164318 Category: Close To Ceiling Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 13.50
Length 13.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 16.5
Product Name: Three Light Close To Ceiling
UPC: 785247164318
Category: Close To Ceiling
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604326
Product Name P3845-20WB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details