Capital Lighting, Inc. P3855-20EBWB Semi-Flush Mts.-Bowl Style 604321

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 9.13 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247165049 Category: Close To Ceiling Glass: Etched Tea Stained Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 9.13 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247165049 Category: Close To Ceiling Glass: Etched Tea Stained Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3855-20EBWB Semi-Flush Mts.-Bowl Style - 604321 - Capital Lighting, Inc.
Columbus, OH, USA
P3855-20EBWB Semi-Flush Mts.-Bowl Style
604321
P3855-20EBWB Semi-Flush Mts.-Bowl Style 604321
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 9.13 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247165049 Category: Close To Ceiling Glass: Etched Tea Stained Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 9.13
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 6
Product Name: Three Light Close To Ceiling
UPC: 785247165049
Category: Close To Ceiling
Glass: Etched Tea Stained
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604321
Product Name P3855-20EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details