Capital Lighting, Inc. P3760-09EBWB Flush Mounts-Bowl Style 604318

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156290 Category: Close To Ceiling Glass: Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156290 Category: Close To Ceiling Glass: Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3760-09EBWB Flush Mounts-Bowl Style - 604318 - Capital Lighting, Inc.
Columbus, OH, USA
P3760-09EBWB Flush Mounts-Bowl Style
604318
P3760-09EBWB Flush Mounts-Bowl Style 604318
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156290 Category: Close To Ceiling Glass: Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247156290
Category: Close To Ceiling
Glass: Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604318
Product Name P3760-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details