Capital Lighting, Inc. P3678-77 Foyer/Hall Lanterns-Glass w/Frame 604315

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: One Light Close To Ceiling UPC: 785247164028 Category: Close To Ceiling Glass: Frosted Caramel Swirl Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: One Light Close To Ceiling UPC: 785247164028 Category: Close To Ceiling Glass: Frosted Caramel Swirl Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3678-77 Foyer/Hall Lanterns-Glass w/Frame - 604315 - Capital Lighting, Inc.
Columbus, OH, USA
P3678-77 Foyer/Hall Lanterns-Glass w/Frame
604315
P3678-77 Foyer/Hall Lanterns-Glass w/Frame 604315
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 7 Product Name: One Light Close To Ceiling UPC: 785247164028 Category: Close To Ceiling Glass: Frosted Caramel Swirl Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Weight: 7
Product Name: One Light Close To Ceiling
UPC: 785247164028
Category: Close To Ceiling
Glass: Frosted Caramel Swirl
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604315
Product Name P3678-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details