Capital Lighting, Inc. P3548-30EBWB Flush Mounts-Bowl Style 604312

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Weight: 38 Product Name: Three Light Close To Ceiling UPC: 785247155880 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Weight: 38 Product Name: Three Light Close To Ceiling UPC: 785247155880 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3548-30EBWB Flush Mounts-Bowl Style - 604312 - Capital Lighting, Inc.
Columbus, OH, USA
P3548-30EBWB Flush Mounts-Bowl Style
604312
P3548-30EBWB Flush Mounts-Bowl Style 604312
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: White Weight: 38 Product Name: Three Light Close To Ceiling UPC: 785247155880 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: White
Weight: 38
Product Name: Three Light Close To Ceiling
UPC: 785247155880
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604312
Product Name P3548-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details