Capital Lighting, Inc. P3825-34 Pendants-Bowl Style 604308

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.25 Length 35.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 20.13 Product Name: Three Light Foyer UPC: 785247163793 Category: Hall & Foyer Glass: Glass Beads Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.25 Length 35.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 20.13 Product Name: Three Light Foyer UPC: 785247163793 Category: Hall & Foyer Glass: Glass Beads Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3825-34 Pendants-Bowl Style - 604308 - Capital Lighting, Inc.
Columbus, OH, USA
P3825-34 Pendants-Bowl Style
604308
P3825-34 Pendants-Bowl Style 604308
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.25 Length 35.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 20.13 Product Name: Three Light Foyer UPC: 785247163793 Category: Hall & Foyer Glass: Glass Beads Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 35.25
Length 35.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 20.13
Product Name: Three Light Foyer
UPC: 785247163793
Category: Hall & Foyer
Glass: Glass Beads
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604308
Product Name P3825-34 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details